Vishay Intertechnology, Inc. Fixed Inductors IMC1812ER3R3J

Description
3.3µH Unshielded Wirewound Inductor 355mA 800mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
3.3µH Unshielded Wirewound Inductor 355mA 800mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1812ER3R3J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1812ER3R3J-ND
Fixed Inductors IMC1812ER3R3J-ND
3.3µH Unshielded Wirewound Inductor 355mA 800mOhm Max 1812 (4532 Metric)

3.3µH Unshielded Wirewound Inductor 355mA 800mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 3.3UH 5% 1812 3.3¦H 355mA - - Powdered Iron Core ¦5% Unshielded 800 mOhm Max - IMC1812ER3R3J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 3.3UH 5% 1812 3.3¦H 355mA - - Powdered Iron Core ¦5% Unshielded 800 mOhm Max
IMC1812ER3R3J
INDUCTOR WW 3.3UH 5% 1812 3.3¦H 355mA - - Powdered Iron Core ¦5% Unshielded 800 mOhm Max IMC1812ER3R3J
INDUCTOR WW 3.3UH 5% 1812 3.3¦H 355mA - - Powdered Iron Core ¦5% Unshielded 800 mOhm Max 50 @ 7.96MHz 45MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 3.3UH 5% 1812 3.3¦H 355mA - - Powdered Iron Core ¦5% Unshielded 800 mOhm Max 50 @ 7.96MHz 45MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1812ER3R3J-ND IMC1812ER3R3J
Product Name Fixed Inductors INDUCTOR WW 3.3UH 5% 1812 3.3¦H 355mA - - Powdered Iron Core ¦5% Unshielded 800 mOhm Max
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Filters - Common Mode Chokes - 1339831-DKIL-0246-2001 - Win Source Electronics
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Application RF Choke
DCR 0.0060 ohms
View Details
Specs
Application RF Choke
View Details
Power Inductors - 2176641-3 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 0.4700 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details