Vishay Intertechnology, Inc. INDUCTOR WW 180UH 5% 1812 180¦H 102mA - - Ferrite Core ¦5% Unshielded 9.5 Ohm Max 40 @ 790kHz 5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk IMC1812EB181J

Description
INDUCTOR WW 180UH 5% 1812 180¦H 102mA - - Ferrite Core ¦5% Unshielded 9.5 Ohm Max 40 @ 790kHz 5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk
Request a Quote Datasheet
Description
INDUCTOR WW 180UH 5% 1812 180¦H 102mA - - Ferrite Core ¦5% Unshielded 9.5 Ohm Max 40 @ 790kHz 5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 180UH 5% 1812 180¦H 102mA - - Ferrite Core ¦5% Unshielded 9.5 Ohm Max 40 @ 790kHz 5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk - IMC1812EB181J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 180UH 5% 1812 180¦H 102mA - - Ferrite Core ¦5% Unshielded 9.5 Ohm Max 40 @ 790kHz 5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk
IMC1812EB181J
INDUCTOR WW 180UH 5% 1812 180¦H 102mA - - Ferrite Core ¦5% Unshielded 9.5 Ohm Max 40 @ 790kHz 5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk IMC1812EB181J
INDUCTOR WW 180UH 5% 1812 180¦H 102mA - - Ferrite Core ¦5% Unshielded 9.5 Ohm Max 40 @ 790kHz 5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk

INDUCTOR WW 180UH 5% 1812 180¦H 102mA - - Ferrite Core ¦5% Unshielded 9.5 Ohm Max 40 @ 790kHz 5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk

Supplier's Site
Fixed Inductors - IMC1812EB181J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1812EB181J-ND
Fixed Inductors IMC1812EB181J-ND
180µH Unshielded Wirewound Inductor 102mA 9.5Ohm Max 1812 (4532 Metric)

180µH Unshielded Wirewound Inductor 102mA 9.5Ohm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IMC1812EB181J IMC1812EB181J-ND
Product Name INDUCTOR WW 180UH 5% 1812 180¦H 102mA - - Ferrite Core ¦5% Unshielded 9.5 Ohm Max 40 @ 790kHz 5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk Fixed Inductors
Application General Purpose
Inductance Range 180 microH
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Rated DC Current 102 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-20221 - Triad Magnetics
Specs
Technology Standard
Inductance Range 220 microH
DCR 1.3 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2624JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details