Vishay Intertechnology, Inc. Fixed Inductors IMC1210SY68NJ

Description
68nH Unshielded Wirewound Inductor 450mA 360mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
68nH Unshielded Wirewound Inductor 450mA 360mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1210SY68NJ-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1210SY68NJ-ND
Fixed Inductors IMC1210SY68NJ-ND
68nH Unshielded Wirewound Inductor 450mA 360mOhm Max 1210 (3225 Metric)

68nH Unshielded Wirewound Inductor 450mA 360mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 68NH 5% 1210 68nH 450mA - - Non-Magnetic Core ¦5% Unshielded 360 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR) - IMC1210SY68NJ - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 68NH 5% 1210 68nH 450mA - - Non-Magnetic Core ¦5% Unshielded 360 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
IMC1210SY68NJ
INDUCTOR WW 68NH 5% 1210 68nH 450mA - - Non-Magnetic Core ¦5% Unshielded 360 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR) IMC1210SY68NJ
INDUCTOR WW 68NH 5% 1210 68nH 450mA - - Non-Magnetic Core ¦5% Unshielded 360 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 68NH 5% 1210 68nH 450mA - - Non-Magnetic Core ¦5% Unshielded 360 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1210SY68NJ-ND IMC1210SY68NJ
Product Name Fixed Inductors INDUCTOR WW 68NH 5% 1210 68nH 450mA - - Non-Magnetic Core ¦5% Unshielded 360 mOhm Max 30 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DSO1-175-0001-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
UT/ET Series Common Mode Inductors - UT2024-007 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 4500 to 250 microH
View Details
2 suppliers
Power Inductors - ECS-MPI2520R1-3R3-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers