Vishay Intertechnology, Inc. Fixed Inductors IMC1210SY470J

Description
47µH Unshielded Wirewound Inductor 91mA 9Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
47µH Unshielded Wirewound Inductor 91mA 9Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1210SY470J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1210SY470J-ND
Fixed Inductors IMC1210SY470J-ND
47µH Unshielded Wirewound Inductor 91mA 9Ohm Max 1210 (3225 Metric)

47µH Unshielded Wirewound Inductor 91mA 9Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 47UH 5% 1210 47¦H 91mA - - Powdered Iron Core ¦5% Unshielded 9 Ohm Max 30 @ 2.52MHz 14MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) - IMC1210SY470J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 47UH 5% 1210 47¦H 91mA - - Powdered Iron Core ¦5% Unshielded 9 Ohm Max 30 @ 2.52MHz 14MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
IMC1210SY470J
INDUCTOR WW 47UH 5% 1210 47¦H 91mA - - Powdered Iron Core ¦5% Unshielded 9 Ohm Max 30 @ 2.52MHz 14MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) IMC1210SY470J
INDUCTOR WW 47UH 5% 1210 47¦H 91mA - - Powdered Iron Core ¦5% Unshielded 9 Ohm Max 30 @ 2.52MHz 14MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 47UH 5% 1210 47¦H 91mA - - Powdered Iron Core ¦5% Unshielded 9 Ohm Max 30 @ 2.52MHz 14MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1210SY470J-ND IMC1210SY470J
Product Name Fixed Inductors INDUCTOR WW 47UH 5% 1210 47¦H 91mA - - Powdered Iron Core ¦5% Unshielded 9 Ohm Max 30 @ 2.52MHz 14MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

250MHz 0.4A Inductor and Choke - 71-0402CS-33NXJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0330 microH
Inductance Tolerance 5 (+/- %)
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 1674-CL0603-J154JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details