Vishay Intertechnology, Inc. Fixed Inductors IMC1812BN560J

Description
56µH Unshielded Wirewound Inductor 135mA 5.5Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
56µH Unshielded Wirewound Inductor 135mA 5.5Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1812BN560J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1812BN560J-ND
Fixed Inductors IMC1812BN560J-ND
56µH Unshielded Wirewound Inductor 135mA 5.5Ohm Max 1812 (4532 Metric)

56µH Unshielded Wirewound Inductor 135mA 5.5Ohm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IMC1812BN560J-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J394JAL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Common Mode Chokes - 1048408 - RS Components, Ltd.
Specs
Application Common Mode Choke
Inductance Range 4700 microH
Rated DC Current 200 milliamps
View Details
Common Mode Chokes - 486-5720-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details