Vishay Intertechnology, Inc. INDUCTOR WW 2.2UH 10% 1812 2.2¦H 380mA - - Powdered Iron Core ¦10% Unshielded 700 mOhm Max IMC1812ES2R2K

Description
INDUCTOR WW 2.2UH 10% 1812 2.2¦H 380mA - - Powdered Iron Core ¦10% Unshielded 700 mOhm Max 50 @ 7.96MHz 55MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR WW 2.2UH 10% 1812 2.2¦H 380mA - - Powdered Iron Core ¦10% Unshielded 700 mOhm Max 50 @ 7.96MHz 55MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 2.2UH 10% 1812 2.2¦H 380mA - - Powdered Iron Core ¦10% Unshielded 700 mOhm Max - IMC1812ES2R2K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 2.2UH 10% 1812 2.2¦H 380mA - - Powdered Iron Core ¦10% Unshielded 700 mOhm Max
IMC1812ES2R2K
INDUCTOR WW 2.2UH 10% 1812 2.2¦H 380mA - - Powdered Iron Core ¦10% Unshielded 700 mOhm Max IMC1812ES2R2K
INDUCTOR WW 2.2UH 10% 1812 2.2¦H 380mA - - Powdered Iron Core ¦10% Unshielded 700 mOhm Max 50 @ 7.96MHz 55MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 2.2UH 10% 1812 2.2¦H 380mA - - Powdered Iron Core ¦10% Unshielded 700 mOhm Max 50 @ 7.96MHz 55MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IMC1812ES2R2K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1812ES2R2K-ND
Fixed Inductors IMC1812ES2R2K-ND
2.2µH Unshielded Wirewound Inductor 380mA 700mOhm Max 1812 (4532 Metric)

2.2µH Unshielded Wirewound Inductor 380mA 700mOhm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IMC1812ES2R2K IMC1812ES2R2K-ND
Product Name INDUCTOR WW 2.2UH 10% 1812 2.2¦H 380mA - - Powdered Iron Core ¦10% Unshielded 700 mOhm Max Fixed Inductors
Application General Purpose
Inductance Range 2.2 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %)
DCR 0.7000 ohms 0.7000 ohms
Rated DC Current 380 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
0402AF (1005) Series Wirewound Ferrite Beads - 0402AF-200 0402AF-200XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-J104JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details