390nH Unshielded Wirewound Inductor 380mA 700mOhm Max 1812 (4532 Metric)
INDUCTOR WW 390NH 5% 1812 390nH 380mA - - Non-Magnetic Core ¦5% Unshielded 700 mOhm Max 30 @ 25.2MHz 220MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Chip Inductors |
| Product Number | IMC1812BNR39J-ND | IMC1812BNR39J |
| Product Name | Fixed Inductors | INDUCTOR WW 390NH 5% 1812 390nH 380mA - - Non-Magnetic Core ¦5% Unshielded 700 mOhm Max 30 @ 25.2MHz 220MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount Technology | |
| Technology | Wirewound | |
| Core Material | Non-Magnetic | |
| Configuration | Fixed |