Vishay Intertechnology, Inc. Fixed Inductors IMC1812BN6R8K

Description
6.8µH Unshielded Wirewound Inductor 285mA 1.2Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
6.8µH Unshielded Wirewound Inductor 285mA 1.2Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1812BN6R8K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1812BN6R8K-ND
Fixed Inductors IMC1812BN6R8K-ND
6.8µH Unshielded Wirewound Inductor 285mA 1.2Ohm Max 1812 (4532 Metric)

6.8µH Unshielded Wirewound Inductor 285mA 1.2Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 6.8UH 10% 1812 6.8¦H 285mA - - Powdered Iron Core ¦10% Unshielded 1.2 Ohm Max 50 @ 7.96MHz 27MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk - IMC1812BN6R8K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 6.8UH 10% 1812 6.8¦H 285mA - - Powdered Iron Core ¦10% Unshielded 1.2 Ohm Max 50 @ 7.96MHz 27MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk
IMC1812BN6R8K
INDUCTOR WW 6.8UH 10% 1812 6.8¦H 285mA - - Powdered Iron Core ¦10% Unshielded 1.2 Ohm Max 50 @ 7.96MHz 27MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk IMC1812BN6R8K
INDUCTOR WW 6.8UH 10% 1812 6.8¦H 285mA - - Powdered Iron Core ¦10% Unshielded 1.2 Ohm Max 50 @ 7.96MHz 27MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk

INDUCTOR WW 6.8UH 10% 1812 6.8¦H 285mA - - Powdered Iron Core ¦10% Unshielded 1.2 Ohm Max 50 @ 7.96MHz 27MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1812BN6R8K-ND IMC1812BN6R8K
Product Name Fixed Inductors INDUCTOR WW 6.8UH 10% 1812 6.8¦H 285mA - - Powdered Iron Core ¦10% Unshielded 1.2 Ohm Max 50 @ 7.96MHz 27MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-C22C-D347-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
High Frequency & RF Inductors - 1879023-8 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.2700 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details