Vishay Intertechnology, Inc. Fixed Inductors IMC1812ES270K

Description
27µH Unshielded Wirewound Inductor 170mA 3.6Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
27µH Unshielded Wirewound Inductor 170mA 3.6Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1812ES270K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1812ES270K-ND
Fixed Inductors IMC1812ES270K-ND
27µH Unshielded Wirewound Inductor 170mA 3.6Ohm Max 1812 (4532 Metric)

27µH Unshielded Wirewound Inductor 170mA 3.6Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 27UH 10% 1812 27¦H 170mA - - Powdered Iron Core ¦10% Unshielded 3.6 Ohm Max - IMC1812ES270K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 27UH 10% 1812 27¦H 170mA - - Powdered Iron Core ¦10% Unshielded 3.6 Ohm Max
IMC1812ES270K
INDUCTOR WW 27UH 10% 1812 27¦H 170mA - - Powdered Iron Core ¦10% Unshielded 3.6 Ohm Max IMC1812ES270K
INDUCTOR WW 27UH 10% 1812 27¦H 170mA - - Powdered Iron Core ¦10% Unshielded 3.6 Ohm Max 50 @ 2.52MHz 12MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 27UH 10% 1812 27¦H 170mA - - Powdered Iron Core ¦10% Unshielded 3.6 Ohm Max 50 @ 2.52MHz 12MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1812ES270K-ND IMC1812ES270K
Product Name Fixed Inductors INDUCTOR WW 27UH 10% 1812 27¦H 170mA - - Powdered Iron Core ¦10% Unshielded 3.6 Ohm Max
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

100uH 4A 36mOhm Inductor and Choke - 839-DS1-30-0004 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 100 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - 2176780-1 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 0.1000 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details