Vishay Intertechnology, Inc. INDUCTOR WW 100NH 10% 1210 100nH 450mA - - Non-Magnetic Core ¦10% Unshielded 440 mOhm Max 30 @ 50MHz 700MHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR) IMC1210SYR10K

Description
INDUCTOR WW 100NH 10% 1210 100nH 450mA - - Non-Magnetic Core ¦10% Unshielded 440 mOhm Max 30 @ 50MHz 700MHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR WW 100NH 10% 1210 100nH 450mA - - Non-Magnetic Core ¦10% Unshielded 440 mOhm Max 30 @ 50MHz 700MHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 100NH 10% 1210 100nH 450mA - - Non-Magnetic Core ¦10% Unshielded 440 mOhm Max 30 @ 50MHz 700MHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR) - IMC1210SYR10K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 100NH 10% 1210 100nH 450mA - - Non-Magnetic Core ¦10% Unshielded 440 mOhm Max 30 @ 50MHz 700MHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
IMC1210SYR10K
INDUCTOR WW 100NH 10% 1210 100nH 450mA - - Non-Magnetic Core ¦10% Unshielded 440 mOhm Max 30 @ 50MHz 700MHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR) IMC1210SYR10K
INDUCTOR WW 100NH 10% 1210 100nH 450mA - - Non-Magnetic Core ¦10% Unshielded 440 mOhm Max 30 @ 50MHz 700MHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 100NH 10% 1210 100nH 450mA - - Non-Magnetic Core ¦10% Unshielded 440 mOhm Max 30 @ 50MHz 700MHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IMC1210SYR10K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1210SYR10K-ND
Fixed Inductors IMC1210SYR10K-ND
100nH Unshielded Wirewound Inductor 450mA 440mOhm Max 1210 (3225 Metric)

100nH Unshielded Wirewound Inductor 450mA 440mOhm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IMC1210SYR10K IMC1210SYR10K-ND
Product Name INDUCTOR WW 100NH 10% 1210 100nH 450mA - - Non-Magnetic Core ¦10% Unshielded 440 mOhm Max 30 @ 50MHz 700MHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Tape & Reel (TR) Fixed Inductors
Application General Purpose
Inductance Range 0.1000 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %)
DCR 0.4400 ohms 0.4400 ohms
Rated DC Current 450 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - 1-2176782-4 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 8.2 microH
View Details
Power Inductors - ECS-MPI4040R3-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers