1mH 10% Ferrite SM Inductor, 1812, 30mA, 40Ω DCR Product overview: IMC1812ER102K from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1mH, 30mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1mH, 30mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IMC1812ER102K can be used for catalog matching and distributor lookup.
Manufacturer: Vishay Dale
Win Source Part Number: 1327378-IMC1812ER102
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Drum Core, Wirewound
Shielding: Unshielded
Size / Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm)
Inductance: 1 mH
Height - Seated (Max): 0.134" (3.40mm)
Standard Package: 500
Mounting: Surface Mount
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 30 @ 250kHz
Frequency - Self Resonant: 2.5MHz
DC Resistance (DCR): 40Ohm Max
Supplier Device Package: 1812
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 1812 (4532 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 1 (Unlimited)
Current Rating (Amps): 30 mA
Inductance Frequency - Test: 250 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 541-1591-2,541-1591-
RoHS Status: ROHS3 Compliant
1mH Unshielded Wirewound Inductor 30mA 40Ohm Max 1812 (4532 Metric)
1mH Unshielded Wirewound Inductor 30mA 40Ohm Max 1812 (4532 Metric)
1mH Unshielded Wirewound Inductor 30mA 40Ohm Max 1812 (4532 Metric)
INDUCTOR WW 1000UH 10% 1812 1mH 30mA - - Ferrite Core ¦10% Unshielded 40 Ohm Max 30 @ 250kHz 2.5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Inductor,Ferrite,1mH
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | 71-IMC1812ER102K | 1327378-IMC1812ER102K | 541-1591-6-ND | IMC1812ER102K | 52M4532 |
| Product Name | 1mH 30mA Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | INDUCTOR WW 1000UH 10% 1812 1mH 30mA - - Ferrite Core ¦10% Unshielded 40 Ohm Max 30 @ 250kHz 2.5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) | Inductor,ferrite,1Mh,10+% Tol,10-% Tol,1812-Case Vishay |
| Core Material | Ferrite | Ferrite | Ferrite; Drum Core, Wirewound | ||
| Inductance Range | 1000 microH | 1000 microH | 1000 microH | ||
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | ||
| Standards and Certifications | RoHS | RoHS | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |