Vishay Intertechnology, Inc. INDUCTOR WW 6.8UH 5% 1812 6.8¦H 285mA - - Powdered Iron Core ¦5% Unshielded 1.2 Ohm Max IMC1812ER6R8J

Description
INDUCTOR WW 6.8UH 5% 1812 6.8¦H 285mA - - Powdered Iron Core ¦5% Unshielded 1.2 Ohm Max 50 @ 7.96MHz 27MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR WW 6.8UH 5% 1812 6.8¦H 285mA - - Powdered Iron Core ¦5% Unshielded 1.2 Ohm Max 50 @ 7.96MHz 27MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 6.8UH 5% 1812 6.8¦H 285mA - - Powdered Iron Core ¦5% Unshielded 1.2 Ohm Max - IMC1812ER6R8J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 6.8UH 5% 1812 6.8¦H 285mA - - Powdered Iron Core ¦5% Unshielded 1.2 Ohm Max
IMC1812ER6R8J
INDUCTOR WW 6.8UH 5% 1812 6.8¦H 285mA - - Powdered Iron Core ¦5% Unshielded 1.2 Ohm Max IMC1812ER6R8J
INDUCTOR WW 6.8UH 5% 1812 6.8¦H 285mA - - Powdered Iron Core ¦5% Unshielded 1.2 Ohm Max 50 @ 7.96MHz 27MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 6.8UH 5% 1812 6.8¦H 285mA - - Powdered Iron Core ¦5% Unshielded 1.2 Ohm Max 50 @ 7.96MHz 27MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IMC1812ER6R8J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1812ER6R8J-ND
Fixed Inductors IMC1812ER6R8J-ND
6.8µH Unshielded Wirewound Inductor 285mA 1.2Ohm Max 1812 (4532 Metric)

6.8µH Unshielded Wirewound Inductor 285mA 1.2Ohm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IMC1812ER6R8J IMC1812ER6R8J-ND
Product Name INDUCTOR WW 6.8UH 5% 1812 6.8¦H 285mA - - Powdered Iron Core ¦5% Unshielded 1.2 Ohm Max Fixed Inductors
Application General Purpose
Inductance Range 6.8 microH
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Rated DC Current 285 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
High Frequency & RF Inductors - 2-2176075-7 - TE Connectivity
Specs
Inductance Range 0.0027 microH
Inductance Tolerance 2 (+/- %)
DCR 0.8000 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R2-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details