Vishay Intertechnology, Inc. INDUCTOR WW 5.6UH 5% 1812 5.6¦H 300mA - - Powdered Iron Core ¦5% Unshielded 1.1 Ohm Max 50 @ 7.96MHz 33MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk IMC1812EB5R6J

Description
INDUCTOR WW 5.6UH 5% 1812 5.6¦H 300mA - - Powdered Iron Core ¦5% Unshielded 1.1 Ohm Max 50 @ 7.96MHz 33MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk
Request a Quote Datasheet
Description
INDUCTOR WW 5.6UH 5% 1812 5.6¦H 300mA - - Powdered Iron Core ¦5% Unshielded 1.1 Ohm Max 50 @ 7.96MHz 33MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 5.6UH 5% 1812 5.6¦H 300mA - - Powdered Iron Core ¦5% Unshielded 1.1 Ohm Max 50 @ 7.96MHz 33MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk - IMC1812EB5R6J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 5.6UH 5% 1812 5.6¦H 300mA - - Powdered Iron Core ¦5% Unshielded 1.1 Ohm Max 50 @ 7.96MHz 33MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk
IMC1812EB5R6J
INDUCTOR WW 5.6UH 5% 1812 5.6¦H 300mA - - Powdered Iron Core ¦5% Unshielded 1.1 Ohm Max 50 @ 7.96MHz 33MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk IMC1812EB5R6J
INDUCTOR WW 5.6UH 5% 1812 5.6¦H 300mA - - Powdered Iron Core ¦5% Unshielded 1.1 Ohm Max 50 @ 7.96MHz 33MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk

INDUCTOR WW 5.6UH 5% 1812 5.6¦H 300mA - - Powdered Iron Core ¦5% Unshielded 1.1 Ohm Max 50 @ 7.96MHz 33MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk

Supplier's Site
Fixed Inductors - IMC1812EB5R6J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1812EB5R6J-ND
Fixed Inductors IMC1812EB5R6J-ND
5.6µH Unshielded Wirewound Inductor 300mA 1.1Ohm Max 1812 (4532 Metric)

5.6µH Unshielded Wirewound Inductor 300mA 1.1Ohm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IMC1812EB5R6J IMC1812EB5R6J-ND
Product Name INDUCTOR WW 5.6UH 5% 1812 5.6¦H 300mA - - Powdered Iron Core ¦5% Unshielded 1.1 Ohm Max 50 @ 7.96MHz 33MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk Fixed Inductors
Application General Purpose
Inductance Range 5.6 microH
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Rated DC Current 300 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-108-434-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Smoothing Filter Chokes - C-40X - Triad Magnetics
Specs
Inductance Range 320000 microH
Rated DC Current 600 milliamps
DCR 10 ohms
View Details
3 suppliers
Power Inductors - ECS-MPI4040R3-150-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers