Vishay Intertechnology, Inc. Fixed Inductors IMC1812ES390J

Description
39µH Unshielded Wirewound Inductor 150mA 4.5Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
39µH Unshielded Wirewound Inductor 150mA 4.5Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1812ES390J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1812ES390J-ND
Fixed Inductors IMC1812ES390J-ND
39µH Unshielded Wirewound Inductor 150mA 4.5Ohm Max 1812 (4532 Metric)

39µH Unshielded Wirewound Inductor 150mA 4.5Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 39UH 5% 1812 39¦H 150mA - - Powdered Iron Core ¦5% Unshielded 4.5 Ohm Max 50 @ 2.52MHz 11MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR) - IMC1812ES390J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 39UH 5% 1812 39¦H 150mA - - Powdered Iron Core ¦5% Unshielded 4.5 Ohm Max 50 @ 2.52MHz 11MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
IMC1812ES390J
INDUCTOR WW 39UH 5% 1812 39¦H 150mA - - Powdered Iron Core ¦5% Unshielded 4.5 Ohm Max 50 @ 2.52MHz 11MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR) IMC1812ES390J
INDUCTOR WW 39UH 5% 1812 39¦H 150mA - - Powdered Iron Core ¦5% Unshielded 4.5 Ohm Max 50 @ 2.52MHz 11MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 39UH 5% 1812 39¦H 150mA - - Powdered Iron Core ¦5% Unshielded 4.5 Ohm Max 50 @ 2.52MHz 11MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1812ES390J-ND IMC1812ES390J
Product Name Fixed Inductors INDUCTOR WW 39UH 5% 1812 39¦H 150mA - - Powdered Iron Core ¦5% Unshielded 4.5 Ohm Max 50 @ 2.52MHz 11MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LPC4045EATEBR51M - 1156976-LPC4045EATEBR51M - Win Source Electronics
Specs
Configuration Fixed
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R60M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL0603-J223JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Specs
Application RF Choke
View Details