Vishay Intertechnology, Inc. Fixed Inductors IMC1812ER150J

Description
15µH Unshielded Wirewound Inductor 200mA 2.5Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
15µH Unshielded Wirewound Inductor 200mA 2.5Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IMC1812ER150JTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-IMC1812ER150JTR-ND
Fixed Inductors 541-IMC1812ER150JTR-ND
15µH Unshielded Wirewound Inductor 200mA 2.5Ohm Max 1812 (4532 Metric)

15µH Unshielded Wirewound Inductor 200mA 2.5Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 541-IMC1812ER150JCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-IMC1812ER150JCT-ND
Fixed Inductors 541-IMC1812ER150JCT-ND
15µH Unshielded Wirewound Inductor 200mA 2.5Ohm Max 1812 (4532 Metric)

15µH Unshielded Wirewound Inductor 200mA 2.5Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 541-IMC1812ER150JDKR-ND - DigiKey
Thief River Falls, MN, United States
15µH Unshielded Wirewound Inductor 200mA 2.5Ohm Max 1812 (4532 Metric)

15µH Unshielded Wirewound Inductor 200mA 2.5Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 15UH 5% 1812 15¦H 200mA - - Powdered Iron Core ¦5% Unshielded 2.5 Ohm Max 50 @ 2.52MHz 17MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR) - IMC1812ER150J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 15UH 5% 1812 15¦H 200mA - - Powdered Iron Core ¦5% Unshielded 2.5 Ohm Max 50 @ 2.52MHz 17MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
IMC1812ER150J
INDUCTOR WW 15UH 5% 1812 15¦H 200mA - - Powdered Iron Core ¦5% Unshielded 2.5 Ohm Max 50 @ 2.52MHz 17MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR) IMC1812ER150J
INDUCTOR WW 15UH 5% 1812 15¦H 200mA - - Powdered Iron Core ¦5% Unshielded 2.5 Ohm Max 50 @ 2.52MHz 17MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 15UH 5% 1812 15¦H 200mA - - Powdered Iron Core ¦5% Unshielded 2.5 Ohm Max 50 @ 2.52MHz 17MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number 541-IMC1812ER150JTR-ND IMC1812ER150J
Product Name Fixed Inductors INDUCTOR WW 15UH 5% 1812 15¦H 200mA - - Powdered Iron Core ¦5% Unshielded 2.5 Ohm Max 50 @ 2.52MHz 17MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J393JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 2125981 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 2.2 microH
Q Factor 15
View Details
Common Mode Chokes - 486-3-108-432-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details