Vishay Intertechnology, Inc. Fixed Inductors IMC1210SY2R7J

Description
2.7µH Unshielded Wirewound Inductor 290mA 1.1Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
2.7µH Unshielded Wirewound Inductor 290mA 1.1Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1210SY2R7J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1210SY2R7J-ND
Fixed Inductors IMC1210SY2R7J-ND
2.7µH Unshielded Wirewound Inductor 290mA 1.1Ohm Max 1210 (3225 Metric)

2.7µH Unshielded Wirewound Inductor 290mA 1.1Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 2.7UH 5% 1210 2.7¦H 290mA - - Powdered Iron Core ¦5% Unshielded 1.1 Ohm Max - IMC1210SY2R7J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 2.7UH 5% 1210 2.7¦H 290mA - - Powdered Iron Core ¦5% Unshielded 1.1 Ohm Max
IMC1210SY2R7J
INDUCTOR WW 2.7UH 5% 1210 2.7¦H 290mA - - Powdered Iron Core ¦5% Unshielded 1.1 Ohm Max IMC1210SY2R7J
INDUCTOR WW 2.7UH 5% 1210 2.7¦H 290mA - - Powdered Iron Core ¦5% Unshielded 1.1 Ohm Max 30 @ 7.96MHz 70MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 2.7UH 5% 1210 2.7¦H 290mA - - Powdered Iron Core ¦5% Unshielded 1.1 Ohm Max 30 @ 7.96MHz 70MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1210SY2R7J-ND IMC1210SY2R7J
Product Name Fixed Inductors INDUCTOR WW 2.7UH 5% 1210 2.7¦H 290mA - - Powdered Iron Core ¦5% Unshielded 1.1 Ohm Max
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

250MHz 0.48A Inductor and Choke - 71-0402CS-8N7XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0087 microH
Inductance Tolerance 5 (+/- %)
View Details
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 1674-CL1008-J185JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details