Vishay Intertechnology, Inc. INDUCTOR WW 1.2UH 10% 1812 1.2¦H 430mA - - Powdered Iron Core ¦10% Unshielded 550 mOhm Max IMC1812ES1R2K

Description
INDUCTOR WW 1.2UH 10% 1812 1.2¦H 430mA - - Powdered Iron Core ¦10% Unshielded 550 mOhm Max 50 @ 7.96MHz 80MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR WW 1.2UH 10% 1812 1.2¦H 430mA - - Powdered Iron Core ¦10% Unshielded 550 mOhm Max 50 @ 7.96MHz 80MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 1.2UH 10% 1812 1.2¦H 430mA - - Powdered Iron Core ¦10% Unshielded 550 mOhm Max - IMC1812ES1R2K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 1.2UH 10% 1812 1.2¦H 430mA - - Powdered Iron Core ¦10% Unshielded 550 mOhm Max
IMC1812ES1R2K
INDUCTOR WW 1.2UH 10% 1812 1.2¦H 430mA - - Powdered Iron Core ¦10% Unshielded 550 mOhm Max IMC1812ES1R2K
INDUCTOR WW 1.2UH 10% 1812 1.2¦H 430mA - - Powdered Iron Core ¦10% Unshielded 550 mOhm Max 50 @ 7.96MHz 80MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 1.2UH 10% 1812 1.2¦H 430mA - - Powdered Iron Core ¦10% Unshielded 550 mOhm Max 50 @ 7.96MHz 80MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IMC1812ES1R2K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1812ES1R2K-ND
Fixed Inductors IMC1812ES1R2K-ND
1.2µH Unshielded Wirewound Inductor 430mA 550mOhm Max 1812 (4532 Metric)

1.2µH Unshielded Wirewound Inductor 430mA 550mOhm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IMC1812ES1R2K IMC1812ES1R2K-ND
Product Name INDUCTOR WW 1.2UH 10% 1812 1.2¦H 430mA - - Powdered Iron Core ¦10% Unshielded 550 mOhm Max Fixed Inductors
Application General Purpose
Inductance Range 1.2 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %)
DCR 0.5500 ohms 0.5500 ohms
Rated DC Current 430 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
High Frequency & RF Inductors - 1-2176086-6 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0082 microH
Inductance Tolerance 5 (+/- %)
View Details
2 suppliers
Power Inductors - ECS-HCMPI-0503Q-3R3M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers