Vishay Intertechnology, Inc. INDUCTOR WW 68UH 5% 1210 68¦H 83mA - - Powdered Iron Core ¦5% Unshielded 11 Ohm Max 30 @ 2.52MHz 11MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) IMC1210SY680J

Description
INDUCTOR WW 68UH 5% 1210 68¦H 83mA - - Powdered Iron Core ¦5% Unshielded 11 Ohm Max 30 @ 2.52MHz 11MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR WW 68UH 5% 1210 68¦H 83mA - - Powdered Iron Core ¦5% Unshielded 11 Ohm Max 30 @ 2.52MHz 11MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 68UH 5% 1210 68¦H 83mA - - Powdered Iron Core ¦5% Unshielded 11 Ohm Max 30 @ 2.52MHz 11MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) - IMC1210SY680J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 68UH 5% 1210 68¦H 83mA - - Powdered Iron Core ¦5% Unshielded 11 Ohm Max 30 @ 2.52MHz 11MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
IMC1210SY680J
INDUCTOR WW 68UH 5% 1210 68¦H 83mA - - Powdered Iron Core ¦5% Unshielded 11 Ohm Max 30 @ 2.52MHz 11MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) IMC1210SY680J
INDUCTOR WW 68UH 5% 1210 68¦H 83mA - - Powdered Iron Core ¦5% Unshielded 11 Ohm Max 30 @ 2.52MHz 11MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 68UH 5% 1210 68¦H 83mA - - Powdered Iron Core ¦5% Unshielded 11 Ohm Max 30 @ 2.52MHz 11MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IMC1210SY680J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1210SY680J-ND
Fixed Inductors IMC1210SY680J-ND
68µH Unshielded Wirewound Inductor 83mA 11Ohm Max 1210 (3225 Metric)

68µH Unshielded Wirewound Inductor 83mA 11Ohm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IMC1210SY680J IMC1210SY680J-ND
Product Name INDUCTOR WW 68UH 5% 1210 68¦H 83mA - - Powdered Iron Core ¦5% Unshielded 11 Ohm Max 30 @ 2.52MHz 11MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) Fixed Inductors
Application General Purpose
Inductance Range 68 microH
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Rated DC Current 83 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1712-3627453226470KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Leaded Inductors - 1048428 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 100 microH
Lead Style Radial; Radial
View Details
026011C (0703) Ceramic Chip Inductors - 026011C-22N 026011C-22NXJRW , 026011C-22NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details