10µH Unshielded Wirewound Inductor 250mA 1.6Ohm Max 1812 (4532 Metric)
10µH Unshielded Wirewound Inductor 250mA 1.6Ohm Max 1812 (4532 Metric)
10µH Unshielded Wirewound Inductor 250mA 1.6Ohm Max 1812 (4532 Metric)
INDUCTOR WW 10UH 10% 1812 10¦H 250mA - - Powdered Iron Core ¦10% Unshielded 1.6 Ohm Max 50 @ 2.52MHz 20MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Chip Inductors |
| Product Number | 541-1634-2-ND | IMC1812ES100K |
| Product Name | Fixed Inductors | INDUCTOR WW 10UH 10% 1812 10¦H 250mA - - Powdered Iron Core ¦10% Unshielded 1.6 Ohm Max |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount Technology | |
| Core Material | Powdered Iron; Drum Core, Wirewound | |
| Configuration | Fixed | |
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) |