Vishay Precision Group Fixed Inductors IMC1812ES470J

Description
47µH Unshielded Wirewound Inductor 140mA 5Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
47µH Unshielded Wirewound Inductor 140mA 5Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1812ES470J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1812ES470J-ND
Fixed Inductors IMC1812ES470J-ND
47µH Unshielded Wirewound Inductor 140mA 5Ohm Max 1812 (4532 Metric)

47µH Unshielded Wirewound Inductor 140mA 5Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 47UH 5% 1812 47¦H 140mA - - Powdered Iron Core ¦5% Unshielded 5 Ohm Max 50 @ 2.52MHz 10MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR) - IMC1812ES470J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 47UH 5% 1812 47¦H 140mA - - Powdered Iron Core ¦5% Unshielded 5 Ohm Max 50 @ 2.52MHz 10MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
IMC1812ES470J
INDUCTOR WW 47UH 5% 1812 47¦H 140mA - - Powdered Iron Core ¦5% Unshielded 5 Ohm Max 50 @ 2.52MHz 10MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR) IMC1812ES470J
INDUCTOR WW 47UH 5% 1812 47¦H 140mA - - Powdered Iron Core ¦5% Unshielded 5 Ohm Max 50 @ 2.52MHz 10MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 47UH 5% 1812 47¦H 140mA - - Powdered Iron Core ¦5% Unshielded 5 Ohm Max 50 @ 2.52MHz 10MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Inductor,powdered Iron,47Uh,5+% Tol,5-% Tol,1812-Case Vishay - 52M4662 - Newark, An Avnet Company
Chicago, IL, United States
Inductor,powdered Iron,47Uh,5+% Tol,5-% Tol,1812-Case Vishay
52M4662
Inductor,powdered Iron,47Uh,5+% Tol,5-% Tol,1812-Case Vishay 52M4662
Inductor,Powdered Iron,47uH,5+% Tol,5-% Tol,1812-Case

Inductor,Powdered Iron,47uH,5+% Tol,5-% Tol,1812-Case

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number IMC1812ES470J-ND IMC1812ES470J 52M4662
Product Name Fixed Inductors INDUCTOR WW 47UH 5% 1812 47¦H 140mA - - Powdered Iron Core ¦5% Unshielded 5 Ohm Max 50 @ 2.52MHz 10MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR) Inductor,powdered Iron,47Uh,5+% Tol,5-% Tol,1812-Case Vishay
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5776-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Fixed Inductors - RC-11-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
View Details
Power Inductors - ECS-MPI4040R3-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers