Vishay Intertechnology, Inc. Fixed Inductors IMC1812BN100J

Description
10µH Unshielded Wirewound Inductor 250mA 1.6Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
10µH Unshielded Wirewound Inductor 250mA 1.6Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1812BN100J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1812BN100J-ND
Fixed Inductors IMC1812BN100J-ND
10µH Unshielded Wirewound Inductor 250mA 1.6Ohm Max 1812 (4532 Metric)

10µH Unshielded Wirewound Inductor 250mA 1.6Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 10UH 5% 1812 10¦H 250mA - - Powdered Iron Core ¦5% Unshielded 1.6 Ohm Max 50 @ 2.52MHz 20MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk - IMC1812BN100J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 10UH 5% 1812 10¦H 250mA - - Powdered Iron Core ¦5% Unshielded 1.6 Ohm Max 50 @ 2.52MHz 20MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk
IMC1812BN100J
INDUCTOR WW 10UH 5% 1812 10¦H 250mA - - Powdered Iron Core ¦5% Unshielded 1.6 Ohm Max 50 @ 2.52MHz 20MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk IMC1812BN100J
INDUCTOR WW 10UH 5% 1812 10¦H 250mA - - Powdered Iron Core ¦5% Unshielded 1.6 Ohm Max 50 @ 2.52MHz 20MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk

INDUCTOR WW 10UH 5% 1812 10¦H 250mA - - Powdered Iron Core ¦5% Unshielded 1.6 Ohm Max 50 @ 2.52MHz 20MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1812BN100J-ND IMC1812BN100J
Product Name Fixed Inductors INDUCTOR WW 10UH 5% 1812 10¦H 250mA - - Powdered Iron Core ¦5% Unshielded 1.6 Ohm Max 50 @ 2.52MHz 20MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
E - Core Common Mode Inductor - CME375-8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 111600 to ? microH
DCR 1.24 ohms
View Details
3 suppliers
Fixed Inductors - 1674-CL0402-J273JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details