INDUCTOR WW 330NH 20% 1812 330nH 430mA - - Non-Magnetic Core ¦20% Unshielded 550 mOhm Max 30 @ 25.2MHz 250MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk
330nH Unshielded Wirewound Inductor 430mA 550mOhm Max 1812 (4532 Metric)
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | IMC1812EBR33M | IMC1812EBR33M-ND |
| Product Name | INDUCTOR WW 330NH 20% 1812 330nH 430mA - - Non-Magnetic Core ¦20% Unshielded 550 mOhm Max 30 @ 25.2MHz 250MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk | Fixed Inductors |
| Application | General Purpose | |
| Inductance Range | 0.3300 microH | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |
| DCR | 0.5500 ohms | 0.5500 ohms |
| Rated DC Current | 430 milliamps |