Manufacturer: Vishay Dale
Win Source Part Number: 804889-IMC1812ES101K
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Unshielded
Inductance: 100μH
Tolerance: ±10%
Material - Core: Iron Powder
Frequency - Self Resonant: 8MHz
DC Resistance (DCR): 8Ohm Max
Supplier Device Package: 1812
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm)
Manufacturer Package: 1812 (4532 Metric)
Height - Seated (Maximum): 0.134" (3.40mm)
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Q at Freq: 40 at 790kHz
Current Rating (Amps): 110mA
Inductance Frequency - Test: 790kHz
1812 SMD Inductor 100uH 10% 110mA 8R 790kHz Product overview: IMC1812ES101K from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uH, 110mA, 790kHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100uH, 110mA, 790kHz, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IMC1812ES101K can be used for catalog matching and distributor lookup.
100µH Unshielded Wirewound Inductor 110mA 8Ohm Max 1812 (4532 Metric)
INDUCTOR WW 100UH 10% 1812 100¦H 110mA - - Powdered Iron Core ¦10% Unshielded 8 Ohm Max 40 @ 790kHz 8MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
WIREWOUND INDUCTOR, 100UH 110MA 10% 8MHZ; Inductance:100µH; DC Resistance Max:8ohm; Self Resonant Frequency:8MHz; DC Current Rating:110mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:IMC-1812 Series; Product Width:3.2mmRoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | 804889-IMC1812ES101K | 71-IMC1812ES101K | 541-1635-2-ND | IMC1812ES101K | 18C6806 |
| Product Name | Fixed Inductors - IMC1812ES101K | SMD 100uH 110mA 790kHz Inductor and Choke | Fixed Inductors | INDUCTOR WW 100UH 10% 1812 100¦H 110mA - - Powdered Iron Core ¦10% Unshielded 8 Ohm Max 40 @ 790kHz 8MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR) | Wirewound Inductor, 100Uh 110Ma 10% 8Mhz; Inductance Vishay |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Technology | Standard; Wirewound | Wirewound | |||
| Core Material | Iron | Ferrite | Powdered Iron; Drum Core, Wirewound | ||
| Inductance Range | 100 microH | 100 microH | 100 microH | 100 microH | |
| DCR | 8 ohms | 8 ohms | 8 ohms |