Vishay Intertechnology, Inc. Fixed Inductors IMC1812BNR56K

Description
560nH Unshielded Wirewound Inductor 285mA 1.2Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
560nH Unshielded Wirewound Inductor 285mA 1.2Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1812BNR56K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1812BNR56K-ND
Fixed Inductors IMC1812BNR56K-ND
560nH Unshielded Wirewound Inductor 285mA 1.2Ohm Max 1812 (4532 Metric)

560nH Unshielded Wirewound Inductor 285mA 1.2Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 560NH 10% 1812 560nH 285mA - - Non-Magnetic Core ¦10% Unshielded 1.2 Ohm Max 30 @ 25.2MHz 170MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk - IMC1812BNR56K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 560NH 10% 1812 560nH 285mA - - Non-Magnetic Core ¦10% Unshielded 1.2 Ohm Max 30 @ 25.2MHz 170MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk
IMC1812BNR56K
INDUCTOR WW 560NH 10% 1812 560nH 285mA - - Non-Magnetic Core ¦10% Unshielded 1.2 Ohm Max 30 @ 25.2MHz 170MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk IMC1812BNR56K
INDUCTOR WW 560NH 10% 1812 560nH 285mA - - Non-Magnetic Core ¦10% Unshielded 1.2 Ohm Max 30 @ 25.2MHz 170MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk

INDUCTOR WW 560NH 10% 1812 560nH 285mA - - Non-Magnetic Core ¦10% Unshielded 1.2 Ohm Max 30 @ 25.2MHz 170MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1812BNR56K-ND IMC1812BNR56K
Product Name Fixed Inductors INDUCTOR WW 560NH 10% 1812 560nH 285mA - - Non-Magnetic Core ¦10% Unshielded 1.2 Ohm Max 30 @ 25.2MHz 170MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 1712-3627575047C220KCT-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-2R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details