Vishay Intertechnology, Inc. Fixed Inductors IMC1812ER5R6K

Description
5.6µH Unshielded Wirewound Inductor 300mA 1.1Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
5.6µH Unshielded Wirewound Inductor 300mA 1.1Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-1681-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1681-6-ND
Fixed Inductors 541-1681-6-ND
5.6µH Unshielded Wirewound Inductor 300mA 1.1Ohm Max 1812 (4532 Metric)

5.6µH Unshielded Wirewound Inductor 300mA 1.1Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 541-1681-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1681-1-ND
Fixed Inductors 541-1681-1-ND
5.6µH Unshielded Wirewound Inductor 300mA 1.1Ohm Max 1812 (4532 Metric)

5.6µH Unshielded Wirewound Inductor 300mA 1.1Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 541-1681-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1681-2-ND
Fixed Inductors 541-1681-2-ND
5.6µH Unshielded Wirewound Inductor 300mA 1.1Ohm Max 1812 (4532 Metric)

5.6µH Unshielded Wirewound Inductor 300mA 1.1Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 5.6UH 10% 1812 5.6¦H 300mA - - Powdered Iron Core ¦10% Unshielded 1.1 Ohm Max - IMC1812ER5R6K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 5.6UH 10% 1812 5.6¦H 300mA - - Powdered Iron Core ¦10% Unshielded 1.1 Ohm Max
IMC1812ER5R6K
INDUCTOR WW 5.6UH 10% 1812 5.6¦H 300mA - - Powdered Iron Core ¦10% Unshielded 1.1 Ohm Max IMC1812ER5R6K
INDUCTOR WW 5.6UH 10% 1812 5.6¦H 300mA - - Powdered Iron Core ¦10% Unshielded 1.1 Ohm Max 50 @ 7.96MHz 33MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 5.6UH 10% 1812 5.6¦H 300mA - - Powdered Iron Core ¦10% Unshielded 1.1 Ohm Max 50 @ 7.96MHz 33MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IMC1812ER5R6K - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
IMC1812ER5R6K
Fixed Inductors IMC1812ER5R6K
FIXED IND 5.6UH 300MA 1.1OHM SMD

FIXED IND 5.6UH 300MA 1.1OHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number 541-1681-6-ND IMC1812ER5R6K IMC1812ER5R6K
Product Name Fixed Inductors INDUCTOR WW 5.6UH 10% 1812 5.6¦H 300mA - - Powdered Iron Core ¦10% Unshielded 1.1 Ohm Max Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Powdered Iron; Drum Core, Wirewound Iron; Powdered Iron; Iron Powder
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.0033uH 250MHz 0.84A Inductor and Choke - 71-0402CS-3N3XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0033 microH
Inductance Tolerance 2 (+/- %)
View Details
Power Inductors - 1-2176641-8 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 100 microH
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-DKFP-G22G-043R-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details