Vishay Intertechnology, Inc. Fixed Inductors IMC1210SY680K

Description
68µH Unshielded Wirewound Inductor 83mA 11Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
68µH Unshielded Wirewound Inductor 83mA 11Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1210SY680K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1210SY680K-ND
Fixed Inductors IMC1210SY680K-ND
68µH Unshielded Wirewound Inductor 83mA 11Ohm Max 1210 (3225 Metric)

68µH Unshielded Wirewound Inductor 83mA 11Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 68UH 10% 1210 68¦H 83mA - - Powdered Iron Core ¦10% Unshielded 11 Ohm Max 30 @ 2.52MHz 11MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) - IMC1210SY680K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 68UH 10% 1210 68¦H 83mA - - Powdered Iron Core ¦10% Unshielded 11 Ohm Max 30 @ 2.52MHz 11MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
IMC1210SY680K
INDUCTOR WW 68UH 10% 1210 68¦H 83mA - - Powdered Iron Core ¦10% Unshielded 11 Ohm Max 30 @ 2.52MHz 11MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) IMC1210SY680K
INDUCTOR WW 68UH 10% 1210 68¦H 83mA - - Powdered Iron Core ¦10% Unshielded 11 Ohm Max 30 @ 2.52MHz 11MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 68UH 10% 1210 68¦H 83mA - - Powdered Iron Core ¦10% Unshielded 11 Ohm Max 30 @ 2.52MHz 11MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1210SY680K-ND IMC1210SY680K
Product Name Fixed Inductors INDUCTOR WW 68UH 10% 1210 68¦H 83mA - - Powdered Iron Core ¦10% Unshielded 11 Ohm Max 30 @ 2.52MHz 11MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Molded SMD Inductors - 1-2176738-3 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0047 microH
View Details
Common Mode Chokes - DSO1-40-0004-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Power Inductors - ECS-MPIL0630-4R7MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers