Vishay Intertechnology, Inc. INDUCTOR WW 27UH 5% 1812 27¦H 170mA - - Powdered Iron Core ¦5% Unshielded 3.6 Ohm Max 50 @ 2.52MHz 12MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk IMC1812BN270J

Description
INDUCTOR WW 27UH 5% 1812 27¦H 170mA - - Powdered Iron Core ¦5% Unshielded 3.6 Ohm Max 50 @ 2.52MHz 12MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk
Request a Quote Datasheet
Description
INDUCTOR WW 27UH 5% 1812 27¦H 170mA - - Powdered Iron Core ¦5% Unshielded 3.6 Ohm Max 50 @ 2.52MHz 12MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 27UH 5% 1812 27¦H 170mA - - Powdered Iron Core ¦5% Unshielded 3.6 Ohm Max 50 @ 2.52MHz 12MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk - IMC1812BN270J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 27UH 5% 1812 27¦H 170mA - - Powdered Iron Core ¦5% Unshielded 3.6 Ohm Max 50 @ 2.52MHz 12MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk
IMC1812BN270J
INDUCTOR WW 27UH 5% 1812 27¦H 170mA - - Powdered Iron Core ¦5% Unshielded 3.6 Ohm Max 50 @ 2.52MHz 12MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk IMC1812BN270J
INDUCTOR WW 27UH 5% 1812 27¦H 170mA - - Powdered Iron Core ¦5% Unshielded 3.6 Ohm Max 50 @ 2.52MHz 12MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk

INDUCTOR WW 27UH 5% 1812 27¦H 170mA - - Powdered Iron Core ¦5% Unshielded 3.6 Ohm Max 50 @ 2.52MHz 12MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk

Supplier's Site
Fixed Inductors - IMC1812BN270J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1812BN270J-ND
Fixed Inductors IMC1812BN270J-ND
27µH Unshielded Wirewound Inductor 170mA 3.6Ohm Max 1812 (4532 Metric)

27µH Unshielded Wirewound Inductor 170mA 3.6Ohm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IMC1812BN270J IMC1812BN270J-ND
Product Name INDUCTOR WW 27UH 5% 1812 27¦H 170mA - - Powdered Iron Core ¦5% Unshielded 3.6 Ohm Max 50 @ 2.52MHz 12MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk Fixed Inductors
Application General Purpose
Inductance Range 27 microH
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Rated DC Current 170 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5681-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - 2176780-5 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 0.5600 microH
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details