Vishay Intertechnology, Inc. Fixed Inductors IMC1812ERR82K

Description
820nH Unshielded Wirewound Inductor 250mA 1.6Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
820nH Unshielded Wirewound Inductor 250mA 1.6Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1812ERR82K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1812ERR82K-ND
Fixed Inductors IMC1812ERR82K-ND
820nH Unshielded Wirewound Inductor 250mA 1.6Ohm Max 1812 (4532 Metric)

820nH Unshielded Wirewound Inductor 250mA 1.6Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 820NH 10% 1812 820nH 250mA - - Non-Magnetic Core ¦10% Unshielded 1.6 Ohm Max 30 @ 25.2MHz 140MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR) - IMC1812ERR82K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 820NH 10% 1812 820nH 250mA - - Non-Magnetic Core ¦10% Unshielded 1.6 Ohm Max 30 @ 25.2MHz 140MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
IMC1812ERR82K
INDUCTOR WW 820NH 10% 1812 820nH 250mA - - Non-Magnetic Core ¦10% Unshielded 1.6 Ohm Max 30 @ 25.2MHz 140MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR) IMC1812ERR82K
INDUCTOR WW 820NH 10% 1812 820nH 250mA - - Non-Magnetic Core ¦10% Unshielded 1.6 Ohm Max 30 @ 25.2MHz 140MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 820NH 10% 1812 820nH 250mA - - Non-Magnetic Core ¦10% Unshielded 1.6 Ohm Max 30 @ 25.2MHz 140MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1812ERR82K-ND IMC1812ERR82K
Product Name Fixed Inductors INDUCTOR WW 820NH 10% 1812 820nH 250mA - - Non-Magnetic Core ¦10% Unshielded 1.6 Ohm Max 30 @ 25.2MHz 140MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5702-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-20330 - Triad Magnetics
Specs
Technology Standard
Inductance Range 33 microH
DCR 0.2100 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R2-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers