Vishay Intertechnology, Inc. Fixed Inductors IMC1812EB471J

Description
470µH Unshielded Wirewound Inductor 62mA 26Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
470µH Unshielded Wirewound Inductor 62mA 26Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1812EB471J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1812EB471J-ND
Fixed Inductors IMC1812EB471J-ND
470µH Unshielded Wirewound Inductor 62mA 26Ohm Max 1812 (4532 Metric)

470µH Unshielded Wirewound Inductor 62mA 26Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 470UH 5% 1812 470¦H 62mA - - Ferrite Core ¦5% Unshielded 26 Ohm Max 40 @ 790kHz 3MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk - IMC1812EB471J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 470UH 5% 1812 470¦H 62mA - - Ferrite Core ¦5% Unshielded 26 Ohm Max 40 @ 790kHz 3MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk
IMC1812EB471J
INDUCTOR WW 470UH 5% 1812 470¦H 62mA - - Ferrite Core ¦5% Unshielded 26 Ohm Max 40 @ 790kHz 3MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk IMC1812EB471J
INDUCTOR WW 470UH 5% 1812 470¦H 62mA - - Ferrite Core ¦5% Unshielded 26 Ohm Max 40 @ 790kHz 3MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk

INDUCTOR WW 470UH 5% 1812 470¦H 62mA - - Ferrite Core ¦5% Unshielded 26 Ohm Max 40 @ 790kHz 3MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1812EB471J-ND IMC1812EB471J
Product Name Fixed Inductors INDUCTOR WW 470UH 5% 1812 470¦H 62mA - - Ferrite Core ¦5% Unshielded 26 Ohm Max 40 @ 790kHz 3MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R2-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
Fixed Inductors - 1674-CL0805-J274JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-1N1 016008C-1N1XKRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Leaded Inductors - 1910649P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 3.3 ohms
Rated DC Current 250 milliamps
Lead Style Axial
View Details