Vishay Intertechnology, Inc. Fixed Inductors IMC1812EB470K

Description
47µH Unshielded Wirewound Inductor 140mA 5Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
47µH Unshielded Wirewound Inductor 140mA 5Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1812EB470K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1812EB470K-ND
Fixed Inductors IMC1812EB470K-ND
47µH Unshielded Wirewound Inductor 140mA 5Ohm Max 1812 (4532 Metric)

47µH Unshielded Wirewound Inductor 140mA 5Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 47UH 10% 1812 47¦H 140mA - - Powdered Iron Core ¦10% Unshielded 5 Ohm Max 50 @ 2.52MHz 10MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk - IMC1812EB470K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 47UH 10% 1812 47¦H 140mA - - Powdered Iron Core ¦10% Unshielded 5 Ohm Max 50 @ 2.52MHz 10MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk
IMC1812EB470K
INDUCTOR WW 47UH 10% 1812 47¦H 140mA - - Powdered Iron Core ¦10% Unshielded 5 Ohm Max 50 @ 2.52MHz 10MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk IMC1812EB470K
INDUCTOR WW 47UH 10% 1812 47¦H 140mA - - Powdered Iron Core ¦10% Unshielded 5 Ohm Max 50 @ 2.52MHz 10MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk

INDUCTOR WW 47UH 10% 1812 47¦H 140mA - - Powdered Iron Core ¦10% Unshielded 5 Ohm Max 50 @ 2.52MHz 10MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk

Supplier's Site
Wirewound Inductor, 47Uh 140Ma 10% 10Mhz; Inductance Vishay - 55M4345 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Inductor, 47Uh 140Ma 10% 10Mhz; Inductance Vishay
55M4345
Wirewound Inductor, 47Uh 140Ma 10% 10Mhz; Inductance Vishay 55M4345
WIREWOUND INDUCTOR, 47UH 140MA 10% 10MHZ; Inductance:47µH; DC Resistance Max:5ohm; Self Resonant Frequency:10MHz; DC Current Rating:140mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:IMC-1812 Series; Core Material:Iron RoHS Compliant: Yes

WIREWOUND INDUCTOR, 47UH 140MA 10% 10MHZ; Inductance:47µH; DC Resistance Max:5ohm; Self Resonant Frequency:10MHz; DC Current Rating:140mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:IMC-1812 Series; Core Material:Iron RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number IMC1812EB470K-ND IMC1812EB470K 55M4345
Product Name Fixed Inductors INDUCTOR WW 47UH 10% 1812 47¦H 140mA - - Powdered Iron Core ¦10% Unshielded 5 Ohm Max 50 @ 2.52MHz 10MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk Wirewound Inductor, 47Uh 140Ma 10% 10Mhz; Inductance Vishay
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1660182 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 47000 microH
Lead Style Axial; Axial
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details