Vishay Intertechnology, Inc. Fixed Inductors IMC1812EBR27M

Description
270nH Unshielded Wirewound Inductor 450mA 450mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
270nH Unshielded Wirewound Inductor 450mA 450mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1812EBR27M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1812EBR27M-ND
Fixed Inductors IMC1812EBR27M-ND
270nH Unshielded Wirewound Inductor 450mA 450mOhm Max 1812 (4532 Metric)

270nH Unshielded Wirewound Inductor 450mA 450mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 270NH 20% 1812 270nH 450mA - - Non-Magnetic Core ¦20% Unshielded 450 mOhm Max 30 @ 25.2MHz 300MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk - IMC1812EBR27M - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 270NH 20% 1812 270nH 450mA - - Non-Magnetic Core ¦20% Unshielded 450 mOhm Max 30 @ 25.2MHz 300MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk
IMC1812EBR27M
INDUCTOR WW 270NH 20% 1812 270nH 450mA - - Non-Magnetic Core ¦20% Unshielded 450 mOhm Max 30 @ 25.2MHz 300MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk IMC1812EBR27M
INDUCTOR WW 270NH 20% 1812 270nH 450mA - - Non-Magnetic Core ¦20% Unshielded 450 mOhm Max 30 @ 25.2MHz 300MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk

INDUCTOR WW 270NH 20% 1812 270nH 450mA - - Non-Magnetic Core ¦20% Unshielded 450 mOhm Max 30 @ 25.2MHz 300MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1812EBR27M-ND IMC1812EBR27M
Product Name Fixed Inductors INDUCTOR WW 270NH 20% 1812 270nH 450mA - - Non-Magnetic Core ¦20% Unshielded 450 mOhm Max 30 @ 25.2MHz 300MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2469821P - RS Components, Ltd.
Specs
Inductance Range 15 microH
Rated DC Current 1250 milliamps
Standards and Certifications RoHS
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details