INDUCTOR WW 1.0UH 5% 1812 1¦H 450mA - - Powdered Iron Core ¦5% Unshielded 500 mOhm Max 50 @ 7.96MHz 100MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk
1µH Unshielded Wirewound Inductor 450mA 500mOhm Max 1812 (4532 Metric)
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | IMC1812EB1R0J | IMC1812EB1R0J-ND |
| Product Name | INDUCTOR WW 1.0UH 5% 1812 1¦H 450mA - - Powdered Iron Core ¦5% Unshielded 500 mOhm Max 50 @ 7.96MHz 100MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk | Fixed Inductors |
| Application | General Purpose | |
| Inductance Range | 1 microH | |
| Inductance Tolerance | 5 (+/- %) | 5 (+/- %) |
| DCR | 0.5000 ohms | 0.5000 ohms |
| Rated DC Current | 450 milliamps |