Vishay Intertechnology, Inc. Fixed Inductors IMC1812BN1R2K

Description
1.2µH Unshielded Wirewound Inductor 430mA 550mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
1.2µH Unshielded Wirewound Inductor 430mA 550mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1812BN1R2K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1812BN1R2K-ND
Fixed Inductors IMC1812BN1R2K-ND
1.2µH Unshielded Wirewound Inductor 430mA 550mOhm Max 1812 (4532 Metric)

1.2µH Unshielded Wirewound Inductor 430mA 550mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 1.2UH 10% 1812 1.2¦H 430mA - - Powdered Iron Core ¦10% Unshielded 550 mOhm Max 50 @ 7.96MHz 80MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk - IMC1812BN1R2K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 1.2UH 10% 1812 1.2¦H 430mA - - Powdered Iron Core ¦10% Unshielded 550 mOhm Max 50 @ 7.96MHz 80MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk
IMC1812BN1R2K
INDUCTOR WW 1.2UH 10% 1812 1.2¦H 430mA - - Powdered Iron Core ¦10% Unshielded 550 mOhm Max 50 @ 7.96MHz 80MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk IMC1812BN1R2K
INDUCTOR WW 1.2UH 10% 1812 1.2¦H 430mA - - Powdered Iron Core ¦10% Unshielded 550 mOhm Max 50 @ 7.96MHz 80MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk

INDUCTOR WW 1.2UH 10% 1812 1.2¦H 430mA - - Powdered Iron Core ¦10% Unshielded 550 mOhm Max 50 @ 7.96MHz 80MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1812BN1R2K-ND IMC1812BN1R2K
Product Name Fixed Inductors INDUCTOR WW 1.2UH 10% 1812 1.2¦H 430mA - - Powdered Iron Core ¦10% Unshielded 550 mOhm Max 50 @ 7.96MHz 80MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-R80M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30151 - Triad Magnetics
Specs
Technology Standard
Inductance Range 150 microH
DCR 0.4400 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2685JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details