INDUCTOR WW 180NH 5% 1210 180nH 518mA - - Powdered Iron Core ¦5% Unshielded 280 mOhm Max 30 @ 25.2MHz 400MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
180nH Unshielded Wirewound Inductor 518mA 280mOhm Max 1210 (3225 Metric)
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | IMC1210SYR18J | IMC1210SYR18J-ND |
| Product Name | INDUCTOR WW 180NH 5% 1210 180nH 518mA - - Powdered Iron Core ¦5% Unshielded 280 mOhm Max 30 @ 25.2MHz 400MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) | Fixed Inductors |
| Application | General Purpose | |
| Inductance Range | 0.1800 microH | |
| Inductance Tolerance | 5 (+/- %) | 5 (+/- %) |
| DCR | 0.2800 ohms | 0.2800 ohms |
| Rated DC Current | 518 milliamps |