Vishay Intertechnology, Inc. Fixed Inductors IMC1210SY8R2K

Description
8.2µH Unshielded Wirewound Inductor 194mA 2Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
8.2µH Unshielded Wirewound Inductor 194mA 2Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1210SY8R2K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1210SY8R2K-ND
Fixed Inductors IMC1210SY8R2K-ND
8.2µH Unshielded Wirewound Inductor 194mA 2Ohm Max 1210 (3225 Metric)

8.2µH Unshielded Wirewound Inductor 194mA 2Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 8.2UH 10% 1210 8.2¦H 194mA - - Powdered Iron Core ¦10% Unshielded 2 Ohm Max - IMC1210SY8R2K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 8.2UH 10% 1210 8.2¦H 194mA - - Powdered Iron Core ¦10% Unshielded 2 Ohm Max
IMC1210SY8R2K
INDUCTOR WW 8.2UH 10% 1210 8.2¦H 194mA - - Powdered Iron Core ¦10% Unshielded 2 Ohm Max IMC1210SY8R2K
INDUCTOR WW 8.2UH 10% 1210 8.2¦H 194mA - - Powdered Iron Core ¦10% Unshielded 2 Ohm Max 30 @ 7.96MHz 38MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 8.2UH 10% 1210 8.2¦H 194mA - - Powdered Iron Core ¦10% Unshielded 2 Ohm Max 30 @ 7.96MHz 38MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1210SY8R2K-ND IMC1210SY8R2K
Product Name Fixed Inductors INDUCTOR WW 8.2UH 10% 1210 8.2¦H 194mA - - Powdered Iron Core ¦10% Unshielded 2 Ohm Max
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5700-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Chassis
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI2520R1-100-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
5 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details