Vishay Intertechnology, Inc. Fixed Inductors IMC1812ES5R6J

Description
5.6µH Unshielded Wirewound Inductor 300mA 1.1Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
5.6µH Unshielded Wirewound Inductor 300mA 1.1Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1812ES5R6J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1812ES5R6J-ND
Fixed Inductors IMC1812ES5R6J-ND
5.6µH Unshielded Wirewound Inductor 300mA 1.1Ohm Max 1812 (4532 Metric)

5.6µH Unshielded Wirewound Inductor 300mA 1.1Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 5.6UH 5% 1812 5.6¦H 300mA - - Powdered Iron Core ¦5% Unshielded 1.1 Ohm Max - IMC1812ES5R6J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 5.6UH 5% 1812 5.6¦H 300mA - - Powdered Iron Core ¦5% Unshielded 1.1 Ohm Max
IMC1812ES5R6J
INDUCTOR WW 5.6UH 5% 1812 5.6¦H 300mA - - Powdered Iron Core ¦5% Unshielded 1.1 Ohm Max IMC1812ES5R6J
INDUCTOR WW 5.6UH 5% 1812 5.6¦H 300mA - - Powdered Iron Core ¦5% Unshielded 1.1 Ohm Max 50 @ 7.96MHz 33MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 5.6UH 5% 1812 5.6¦H 300mA - - Powdered Iron Core ¦5% Unshielded 1.1 Ohm Max 50 @ 7.96MHz 33MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1812ES5R6J-ND IMC1812ES5R6J
Product Name Fixed Inductors INDUCTOR WW 5.6UH 5% 1812 5.6¦H 300mA - - Powdered Iron Core ¦5% Unshielded 1.1 Ohm Max
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5773-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
CMF Series 100 MilliHenry (mH) Inductance Common Mode Inductor - CMF23H-104700 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 100000 microH
View Details
Power Inductors - ECS-MPI4040R1-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers