Vishay Intertechnology, Inc. Fixed Inductors IMC1812ES180J

Description
18µH Unshielded Wirewound Inductor 190mA 2.8Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
18µH Unshielded Wirewound Inductor 190mA 2.8Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1812ES180J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1812ES180J-ND
Fixed Inductors IMC1812ES180J-ND
18µH Unshielded Wirewound Inductor 190mA 2.8Ohm Max 1812 (4532 Metric)

18µH Unshielded Wirewound Inductor 190mA 2.8Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 18UH 5% 1812 18¦H 190mA - - Powdered Iron Core ¦5% Unshielded 2.8 Ohm Max 50 @ 2.52MHz 15MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR) - IMC1812ES180J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 18UH 5% 1812 18¦H 190mA - - Powdered Iron Core ¦5% Unshielded 2.8 Ohm Max 50 @ 2.52MHz 15MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
IMC1812ES180J
INDUCTOR WW 18UH 5% 1812 18¦H 190mA - - Powdered Iron Core ¦5% Unshielded 2.8 Ohm Max 50 @ 2.52MHz 15MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR) IMC1812ES180J
INDUCTOR WW 18UH 5% 1812 18¦H 190mA - - Powdered Iron Core ¦5% Unshielded 2.8 Ohm Max 50 @ 2.52MHz 15MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 18UH 5% 1812 18¦H 190mA - - Powdered Iron Core ¦5% Unshielded 2.8 Ohm Max 50 @ 2.52MHz 15MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1812ES180J-ND IMC1812ES180J
Product Name Fixed Inductors INDUCTOR WW 18UH 5% 1812 18¦H 190mA - - Powdered Iron Core ¦5% Unshielded 2.8 Ohm Max 50 @ 2.52MHz 15MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Molded SMD Inductors - 2176737-3 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0012 microH
View Details
Fixed Inductors - 486-3166-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Power Inductors - ECS-MPIL0530-1R5MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers