Vishay Intertechnology, Inc. INDUCTOR WW 39NH 20% 1812 39nH 450mA - - Non-Magnetic Core ¦20% Unshielded 300 mOhm Max 50 @ 50MHz 1GHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR) IMC1812ES39NM

Description
INDUCTOR WW 39NH 20% 1812 39nH 450mA - - Non-Magnetic Core ¦20% Unshielded 300 mOhm Max 50 @ 50MHz 1GHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR WW 39NH 20% 1812 39nH 450mA - - Non-Magnetic Core ¦20% Unshielded 300 mOhm Max 50 @ 50MHz 1GHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 39NH 20% 1812 39nH 450mA - - Non-Magnetic Core ¦20% Unshielded 300 mOhm Max 50 @ 50MHz 1GHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR) - IMC1812ES39NM - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 39NH 20% 1812 39nH 450mA - - Non-Magnetic Core ¦20% Unshielded 300 mOhm Max 50 @ 50MHz 1GHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
IMC1812ES39NM
INDUCTOR WW 39NH 20% 1812 39nH 450mA - - Non-Magnetic Core ¦20% Unshielded 300 mOhm Max 50 @ 50MHz 1GHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR) IMC1812ES39NM
INDUCTOR WW 39NH 20% 1812 39nH 450mA - - Non-Magnetic Core ¦20% Unshielded 300 mOhm Max 50 @ 50MHz 1GHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 39NH 20% 1812 39nH 450mA - - Non-Magnetic Core ¦20% Unshielded 300 mOhm Max 50 @ 50MHz 1GHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IMC1812ES39NM-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1812ES39NM-ND
Fixed Inductors IMC1812ES39NM-ND
39nH Unshielded Wirewound Inductor 450mA 300mOhm Max 1812 (4532 Metric)

39nH Unshielded Wirewound Inductor 450mA 300mOhm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IMC1812ES39NM IMC1812ES39NM-ND
Product Name INDUCTOR WW 39NH 20% 1812 39nH 450mA - - Non-Magnetic Core ¦20% Unshielded 300 mOhm Max 50 @ 50MHz 1GHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR) Fixed Inductors
Application General Purpose
Inductance Range 0.0390 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.3000 ohms 0.3000 ohms
Rated DC Current 450 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1620293 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Ceramic
Q Factor 60
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details