Vishay Intertechnology, Inc. Fixed Inductors IMC1812EB181K

Description
180µH Unshielded Wirewound Inductor 102mA 9.5Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
180µH Unshielded Wirewound Inductor 102mA 9.5Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1812EB181K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1812EB181K-ND
Fixed Inductors IMC1812EB181K-ND
180µH Unshielded Wirewound Inductor 102mA 9.5Ohm Max 1812 (4532 Metric)

180µH Unshielded Wirewound Inductor 102mA 9.5Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 180UH 10% 1812 180¦H 102mA - - Ferrite Core ¦10% Unshielded 9.5 Ohm Max 40 @ 790kHz 5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk - IMC1812EB181K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 180UH 10% 1812 180¦H 102mA - - Ferrite Core ¦10% Unshielded 9.5 Ohm Max 40 @ 790kHz 5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk
IMC1812EB181K
INDUCTOR WW 180UH 10% 1812 180¦H 102mA - - Ferrite Core ¦10% Unshielded 9.5 Ohm Max 40 @ 790kHz 5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk IMC1812EB181K
INDUCTOR WW 180UH 10% 1812 180¦H 102mA - - Ferrite Core ¦10% Unshielded 9.5 Ohm Max 40 @ 790kHz 5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk

INDUCTOR WW 180UH 10% 1812 180¦H 102mA - - Ferrite Core ¦10% Unshielded 9.5 Ohm Max 40 @ 790kHz 5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1812EB181K-ND IMC1812EB181K
Product Name Fixed Inductors INDUCTOR WW 180UH 10% 1812 180¦H 102mA - - Ferrite Core ¦10% Unshielded 9.5 Ohm Max 40 @ 790kHz 5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-F201-04D3-ND - DigiKey
Specs
Application Common Mode Choke; RF Choke
Packing Method Bulk
View Details
Fixed Inductors - KQ0805TTER47J - 979207-KQ0805TTER47J - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.4700 microH
View Details
Surface Mount Inductors - 1670508 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 100 microH
View Details
AX97 Series SMD Power Shielded Inductors - AX97-20150 - Triad Magnetics
Specs
Technology Standard
Inductance Range 15 microH
DCR 0.0900 ohms
View Details
2 suppliers