Vishay Intertechnology, Inc. Fixed Inductors IMC1812ES68NM

Description
68nH Unshielded Wirewound Inductor 450mA 350mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
68nH Unshielded Wirewound Inductor 450mA 350mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1812ES68NM-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1812ES68NM-ND
Fixed Inductors IMC1812ES68NM-ND
68nH Unshielded Wirewound Inductor 450mA 350mOhm Max 1812 (4532 Metric)

68nH Unshielded Wirewound Inductor 450mA 350mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 68NH 20% 1812 68nH 450mA - - Non-Magnetic Core ¦20% Unshielded 350 mOhm Max 40 @ 50MHz 800MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR) - IMC1812ES68NM - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 68NH 20% 1812 68nH 450mA - - Non-Magnetic Core ¦20% Unshielded 350 mOhm Max 40 @ 50MHz 800MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
IMC1812ES68NM
INDUCTOR WW 68NH 20% 1812 68nH 450mA - - Non-Magnetic Core ¦20% Unshielded 350 mOhm Max 40 @ 50MHz 800MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR) IMC1812ES68NM
INDUCTOR WW 68NH 20% 1812 68nH 450mA - - Non-Magnetic Core ¦20% Unshielded 350 mOhm Max 40 @ 50MHz 800MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 68NH 20% 1812 68nH 450mA - - Non-Magnetic Core ¦20% Unshielded 350 mOhm Max 40 @ 50MHz 800MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1812ES68NM-ND IMC1812ES68NM
Product Name Fixed Inductors INDUCTOR WW 68NH 20% 1812 68nH 450mA - - Non-Magnetic Core ¦20% Unshielded 350 mOhm Max 40 @ 50MHz 800MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.033uH 250MHz 0.4A Inductor and Choke - 71-0402CS-33NXGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0330 microH
Inductance Tolerance 2 (+/- %)
View Details
Power Inductors - ECS-MPI4040R3-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2334JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Inductor and Choke - 841-CZP2BPTTE101P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer Power
View Details
2 suppliers