Vishay Intertechnology, Inc. Fixed Inductors IMC1210SY3R9K

Description
3.9µH Unshielded Wirewound Inductor 250mA 1.3Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
3.9µH Unshielded Wirewound Inductor 250mA 1.3Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1210SY3R9K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1210SY3R9K-ND
Fixed Inductors IMC1210SY3R9K-ND
3.9µH Unshielded Wirewound Inductor 250mA 1.3Ohm Max 1210 (3225 Metric)

3.9µH Unshielded Wirewound Inductor 250mA 1.3Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 3.9UH 10% 1210 3.9¦H 250mA - - Powdered Iron Core ¦10% Unshielded 1.3 Ohm Max - IMC1210SY3R9K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 3.9UH 10% 1210 3.9¦H 250mA - - Powdered Iron Core ¦10% Unshielded 1.3 Ohm Max
IMC1210SY3R9K
INDUCTOR WW 3.9UH 10% 1210 3.9¦H 250mA - - Powdered Iron Core ¦10% Unshielded 1.3 Ohm Max IMC1210SY3R9K
INDUCTOR WW 3.9UH 10% 1210 3.9¦H 250mA - - Powdered Iron Core ¦10% Unshielded 1.3 Ohm Max 30 @ 7.96MHz 55MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 3.9UH 10% 1210 3.9¦H 250mA - - Powdered Iron Core ¦10% Unshielded 1.3 Ohm Max 30 @ 7.96MHz 55MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1210SY3R9K-ND IMC1210SY3R9K
Product Name Fixed Inductors INDUCTOR WW 3.9UH 10% 1210 3.9¦H 250mA - - Powdered Iron Core ¦10% Unshielded 1.3 Ohm Max
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-127-600-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
Power Inductors - 2176783-8 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 6.8 microH
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details