Vishay Intertechnology, Inc. Fixed Inductors IMC1812EB8R2K

Description
8.2µH Unshielded Wirewound Inductor 270mA 1.4Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
8.2µH Unshielded Wirewound Inductor 270mA 1.4Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1812EB8R2K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1812EB8R2K-ND
Fixed Inductors IMC1812EB8R2K-ND
8.2µH Unshielded Wirewound Inductor 270mA 1.4Ohm Max 1812 (4532 Metric)

8.2µH Unshielded Wirewound Inductor 270mA 1.4Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 8.2UH 10% 1812 8.2¦H 270mA - - Powdered Iron Core ¦10% Unshielded 1.4 Ohm Max 50 @ 7.96MHz 25MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk - IMC1812EB8R2K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 8.2UH 10% 1812 8.2¦H 270mA - - Powdered Iron Core ¦10% Unshielded 1.4 Ohm Max 50 @ 7.96MHz 25MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk
IMC1812EB8R2K
INDUCTOR WW 8.2UH 10% 1812 8.2¦H 270mA - - Powdered Iron Core ¦10% Unshielded 1.4 Ohm Max 50 @ 7.96MHz 25MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk IMC1812EB8R2K
INDUCTOR WW 8.2UH 10% 1812 8.2¦H 270mA - - Powdered Iron Core ¦10% Unshielded 1.4 Ohm Max 50 @ 7.96MHz 25MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk

INDUCTOR WW 8.2UH 10% 1812 8.2¦H 270mA - - Powdered Iron Core ¦10% Unshielded 1.4 Ohm Max 50 @ 7.96MHz 25MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1812EB8R2K-ND IMC1812EB8R2K
Product Name Fixed Inductors INDUCTOR WW 8.2UH 10% 1812 8.2¦H 270mA - - Powdered Iron Core ¦10% Unshielded 1.4 Ohm Max 50 @ 7.96MHz 25MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-406R8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6.8 microH
DCR 0.0200 ohms
View Details
2 suppliers
Surface Mount Inductors - 1620242 - RS Components, Ltd.
Specs
Operating Temperature -55 C (-67 F)
Technology Wirewound
Core Material Ferrite; Ferrite
View Details