Vishay Intertechnology, Inc. INDUCTOR WW 180NH 20% 1812 180nH 450mA - - Non-Magnetic Core ¦20% Unshielded 350 mOhm Max 30 @ 25.2MHz 400MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk IMC1812EBR18M

Description
INDUCTOR WW 180NH 20% 1812 180nH 450mA - - Non-Magnetic Core ¦20% Unshielded 350 mOhm Max 30 @ 25.2MHz 400MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk
Request a Quote Datasheet
Description
INDUCTOR WW 180NH 20% 1812 180nH 450mA - - Non-Magnetic Core ¦20% Unshielded 350 mOhm Max 30 @ 25.2MHz 400MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 180NH 20% 1812 180nH 450mA - - Non-Magnetic Core ¦20% Unshielded 350 mOhm Max 30 @ 25.2MHz 400MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk - IMC1812EBR18M - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 180NH 20% 1812 180nH 450mA - - Non-Magnetic Core ¦20% Unshielded 350 mOhm Max 30 @ 25.2MHz 400MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk
IMC1812EBR18M
INDUCTOR WW 180NH 20% 1812 180nH 450mA - - Non-Magnetic Core ¦20% Unshielded 350 mOhm Max 30 @ 25.2MHz 400MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk IMC1812EBR18M
INDUCTOR WW 180NH 20% 1812 180nH 450mA - - Non-Magnetic Core ¦20% Unshielded 350 mOhm Max 30 @ 25.2MHz 400MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk

INDUCTOR WW 180NH 20% 1812 180nH 450mA - - Non-Magnetic Core ¦20% Unshielded 350 mOhm Max 30 @ 25.2MHz 400MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk

Supplier's Site
Fixed Inductors - IMC1812EBR18M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1812EBR18M-ND
Fixed Inductors IMC1812EBR18M-ND
180nH Unshielded Wirewound Inductor 450mA 350mOhm Max 1812 (4532 Metric)

180nH Unshielded Wirewound Inductor 450mA 350mOhm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IMC1812EBR18M IMC1812EBR18M-ND
Product Name INDUCTOR WW 180NH 20% 1812 180nH 450mA - - Non-Magnetic Core ¦20% Unshielded 350 mOhm Max 30 @ 25.2MHz 400MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk Fixed Inductors
Application General Purpose
Inductance Range 0.1800 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.3500 ohms 0.3500 ohms
Rated DC Current 450 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-R47MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - CME375-3-B-ND - DigiKey
Specs
Operating Temperature -40 to 80 C (-40 to 176 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 1674-CL1008-2394JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details