Vishay Intertechnology, Inc. Fixed Inductors IMC1812EB22NM

Description
22nH Unshielded Wirewound Inductor 450mA 200mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
22nH Unshielded Wirewound Inductor 450mA 200mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1812EB22NM-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1812EB22NM-ND
Fixed Inductors IMC1812EB22NM-ND
22nH Unshielded Wirewound Inductor 450mA 200mOhm Max 1812 (4532 Metric)

22nH Unshielded Wirewound Inductor 450mA 200mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 22NH 20% 1812 22nH 450mA - - Non-Magnetic Core ¦20% Unshielded 200 mOhm Max 50 @ 50MHz 1GHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk - IMC1812EB22NM - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 22NH 20% 1812 22nH 450mA - - Non-Magnetic Core ¦20% Unshielded 200 mOhm Max 50 @ 50MHz 1GHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk
IMC1812EB22NM
INDUCTOR WW 22NH 20% 1812 22nH 450mA - - Non-Magnetic Core ¦20% Unshielded 200 mOhm Max 50 @ 50MHz 1GHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk IMC1812EB22NM
INDUCTOR WW 22NH 20% 1812 22nH 450mA - - Non-Magnetic Core ¦20% Unshielded 200 mOhm Max 50 @ 50MHz 1GHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk

INDUCTOR WW 22NH 20% 1812 22nH 450mA - - Non-Magnetic Core ¦20% Unshielded 200 mOhm Max 50 @ 50MHz 1GHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1812EB22NM-ND IMC1812EB22NM
Product Name Fixed Inductors INDUCTOR WW 22NH 20% 1812 22nH 450mA - - Non-Magnetic Core ¦20% Unshielded 200 mOhm Max 50 @ 50MHz 1GHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-3N4 0402DC-3N4XJRW , 0402DC-3N4XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPIL0630-R82MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-J823JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - KQ0603TTE68NJ - 1150862-KQ0603TTE68NJ - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0680 microH
View Details