Vishay Intertechnology, Inc. Fixed Inductors IMC1812EBR39J

Description
390nH Unshielded Wirewound Inductor 380mA 700mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
390nH Unshielded Wirewound Inductor 380mA 700mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1812EBR39J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1812EBR39J-ND
Fixed Inductors IMC1812EBR39J-ND
390nH Unshielded Wirewound Inductor 380mA 700mOhm Max 1812 (4532 Metric)

390nH Unshielded Wirewound Inductor 380mA 700mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 390NH 5% 1812 390nH 380mA - - Non-Magnetic Core ¦5% Unshielded 700 mOhm Max 30 @ 25.2MHz 220MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk - IMC1812EBR39J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 390NH 5% 1812 390nH 380mA - - Non-Magnetic Core ¦5% Unshielded 700 mOhm Max 30 @ 25.2MHz 220MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk
IMC1812EBR39J
INDUCTOR WW 390NH 5% 1812 390nH 380mA - - Non-Magnetic Core ¦5% Unshielded 700 mOhm Max 30 @ 25.2MHz 220MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk IMC1812EBR39J
INDUCTOR WW 390NH 5% 1812 390nH 380mA - - Non-Magnetic Core ¦5% Unshielded 700 mOhm Max 30 @ 25.2MHz 220MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk

INDUCTOR WW 390NH 5% 1812 390nH 380mA - - Non-Magnetic Core ¦5% Unshielded 700 mOhm Max 30 @ 25.2MHz 220MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1812EBR39J-ND IMC1812EBR39J
Product Name Fixed Inductors INDUCTOR WW 390NH 5% 1812 390nH 380mA - - Non-Magnetic Core ¦5% Unshielded 700 mOhm Max 30 @ 25.2MHz 220MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0402AF Ferrite Chip Inductors - 0402AF-390 0402AF-390XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 1674-CL1008-2335JQL1T-1TR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details