Vishay Intertechnology, Inc. INDUCTOR WW 270UH 5% 1812 270¦H 92mA - - Ferrite Core ¦5% Unshielded 12 Ohm Max 40 @ 790kHz 4MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk IMC1812EB271J

Description
INDUCTOR WW 270UH 5% 1812 270¦H 92mA - - Ferrite Core ¦5% Unshielded 12 Ohm Max 40 @ 790kHz 4MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk
Request a Quote Datasheet
Description
INDUCTOR WW 270UH 5% 1812 270¦H 92mA - - Ferrite Core ¦5% Unshielded 12 Ohm Max 40 @ 790kHz 4MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 270UH 5% 1812 270¦H 92mA - - Ferrite Core ¦5% Unshielded 12 Ohm Max 40 @ 790kHz 4MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk - IMC1812EB271J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 270UH 5% 1812 270¦H 92mA - - Ferrite Core ¦5% Unshielded 12 Ohm Max 40 @ 790kHz 4MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk
IMC1812EB271J
INDUCTOR WW 270UH 5% 1812 270¦H 92mA - - Ferrite Core ¦5% Unshielded 12 Ohm Max 40 @ 790kHz 4MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk IMC1812EB271J
INDUCTOR WW 270UH 5% 1812 270¦H 92mA - - Ferrite Core ¦5% Unshielded 12 Ohm Max 40 @ 790kHz 4MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk

INDUCTOR WW 270UH 5% 1812 270¦H 92mA - - Ferrite Core ¦5% Unshielded 12 Ohm Max 40 @ 790kHz 4MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk

Supplier's Site
Fixed Inductors - IMC1812EB271J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1812EB271J-ND
Fixed Inductors IMC1812EB271J-ND
270µH Unshielded Wirewound Inductor 92mA 12Ohm Max 1812 (4532 Metric)

270µH Unshielded Wirewound Inductor 92mA 12Ohm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IMC1812EB271J IMC1812EB271J-ND
Product Name INDUCTOR WW 270UH 5% 1812 270¦H 92mA - - Ferrite Core ¦5% Unshielded 12 Ohm Max 40 @ 790kHz 4MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk Fixed Inductors
Application General Purpose
Inductance Range 270 microH
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Rated DC Current 92 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-1R8M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - LFC32TE4R7J - 1069444-LFC32TE4R7J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 4.7 microH
Inductance Tolerance 5 (+/- %)
View Details
Fixed Inductors - 3615AR47K-ND - DigiKey
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Specs
Application RF Choke
View Details