Vishay Intertechnology, Inc. Fixed Inductors IMC1812BN33NM

Description
33nH Unshielded Wirewound Inductor 450mA 300mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
33nH Unshielded Wirewound Inductor 450mA 300mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1812BN33NM-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1812BN33NM-ND
Fixed Inductors IMC1812BN33NM-ND
33nH Unshielded Wirewound Inductor 450mA 300mOhm Max 1812 (4532 Metric)

33nH Unshielded Wirewound Inductor 450mA 300mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 33NH 20% 1812 33nH 450mA - - Non-Magnetic Core ¦20% Unshielded 300 mOhm Max 50 @ 50MHz 1GHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk - IMC1812BN33NM - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 33NH 20% 1812 33nH 450mA - - Non-Magnetic Core ¦20% Unshielded 300 mOhm Max 50 @ 50MHz 1GHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk
IMC1812BN33NM
INDUCTOR WW 33NH 20% 1812 33nH 450mA - - Non-Magnetic Core ¦20% Unshielded 300 mOhm Max 50 @ 50MHz 1GHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk IMC1812BN33NM
INDUCTOR WW 33NH 20% 1812 33nH 450mA - - Non-Magnetic Core ¦20% Unshielded 300 mOhm Max 50 @ 50MHz 1GHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk

INDUCTOR WW 33NH 20% 1812 33nH 450mA - - Non-Magnetic Core ¦20% Unshielded 300 mOhm Max 50 @ 50MHz 1GHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1812BN33NM-ND IMC1812BN33NM
Product Name Fixed Inductors INDUCTOR WW 33NH 20% 1812 33nH 450mA - - Non-Magnetic Core ¦20% Unshielded 300 mOhm Max 50 @ 50MHz 1GHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1910481P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 0.4900 ohms
Rated DC Current 680 milliamps
Lead Style Axial
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details