Vishay Intertechnology, Inc. Fixed Inductors IMC1812EB4R7K

Description
4.7µH Unshielded Wirewound Inductor 315mA 1Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
4.7µH Unshielded Wirewound Inductor 315mA 1Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1812EB4R7K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1812EB4R7K-ND
Fixed Inductors IMC1812EB4R7K-ND
4.7µH Unshielded Wirewound Inductor 315mA 1Ohm Max 1812 (4532 Metric)

4.7µH Unshielded Wirewound Inductor 315mA 1Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 4.7UH 10% 1812 4.7¦H 315mA - - Powdered Iron Core ¦10% Unshielded 1 Ohm Max 50 @ 7.96MHz 35MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk - IMC1812EB4R7K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 4.7UH 10% 1812 4.7¦H 315mA - - Powdered Iron Core ¦10% Unshielded 1 Ohm Max 50 @ 7.96MHz 35MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk
IMC1812EB4R7K
INDUCTOR WW 4.7UH 10% 1812 4.7¦H 315mA - - Powdered Iron Core ¦10% Unshielded 1 Ohm Max 50 @ 7.96MHz 35MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk IMC1812EB4R7K
INDUCTOR WW 4.7UH 10% 1812 4.7¦H 315mA - - Powdered Iron Core ¦10% Unshielded 1 Ohm Max 50 @ 7.96MHz 35MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk

INDUCTOR WW 4.7UH 10% 1812 4.7¦H 315mA - - Powdered Iron Core ¦10% Unshielded 1 Ohm Max 50 @ 7.96MHz 35MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk

Supplier's Site
Wirewound Inductor 4.7Uh 315Ma 10% 35Mhz; Inductance Vishay - 55M4344 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Inductor 4.7Uh 315Ma 10% 35Mhz; Inductance Vishay
55M4344
Wirewound Inductor 4.7Uh 315Ma 10% 35Mhz; Inductance Vishay 55M4344
WIREWOUND INDUCTOR 4.7UH 315MA 10% 35MHZ; Inductance:4.7µH; DC Resistance Max:1ohm; Self Resonant Frequency:35MHz; DC Current Rating:315mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:IMC-1812 Series; Core Material:IronRoHS Compliant: Yes

WIREWOUND INDUCTOR 4.7UH 315MA 10% 35MHZ; Inductance:4.7µH; DC Resistance Max:1ohm; Self Resonant Frequency:35MHz; DC Current Rating:315mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:IMC-1812 Series; Core Material:IronRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number IMC1812EB4R7K-ND IMC1812EB4R7K 55M4344
Product Name Fixed Inductors INDUCTOR WW 4.7UH 10% 1812 4.7¦H 315mA - - Powdered Iron Core ¦10% Unshielded 1 Ohm Max 50 @ 7.96MHz 35MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk Wirewound Inductor 4.7Uh 315Ma 10% 35Mhz; Inductance Vishay
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R72M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
AX02 Series SMD Power Shielded Inductors - AX02-301R0 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1 microH
DCR 0.0017 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2824JQL1T-1DKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details