Vishay Intertechnology, Inc. Fixed Inductors IMC1812BN220J

Description
22µH Unshielded Wirewound Inductor 180mA 3.2Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
22µH Unshielded Wirewound Inductor 180mA 3.2Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1812BN220J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1812BN220J-ND
Fixed Inductors IMC1812BN220J-ND
22µH Unshielded Wirewound Inductor 180mA 3.2Ohm Max 1812 (4532 Metric)

22µH Unshielded Wirewound Inductor 180mA 3.2Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 22UH 5% 1812 22¦H 180mA - - Powdered Iron Core ¦5% Unshielded 3.2 Ohm Max 50 @ 2.52MHz 13MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk - IMC1812BN220J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 22UH 5% 1812 22¦H 180mA - - Powdered Iron Core ¦5% Unshielded 3.2 Ohm Max 50 @ 2.52MHz 13MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk
IMC1812BN220J
INDUCTOR WW 22UH 5% 1812 22¦H 180mA - - Powdered Iron Core ¦5% Unshielded 3.2 Ohm Max 50 @ 2.52MHz 13MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk IMC1812BN220J
INDUCTOR WW 22UH 5% 1812 22¦H 180mA - - Powdered Iron Core ¦5% Unshielded 3.2 Ohm Max 50 @ 2.52MHz 13MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk

INDUCTOR WW 22UH 5% 1812 22¦H 180mA - - Powdered Iron Core ¦5% Unshielded 3.2 Ohm Max 50 @ 2.52MHz 13MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1812BN220J-ND IMC1812BN220J
Product Name Fixed Inductors INDUCTOR WW 22UH 5% 1812 22¦H 180mA - - Powdered Iron Core ¦5% Unshielded 3.2 Ohm Max 50 @ 2.52MHz 13MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R0-2R2-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
High Current Rod Core Inductor - FIRCH-3 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3.6 microH
DCR 0.0100 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-2103JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details