Vishay Intertechnology, Inc. Fixed Inductors IMC1812EB331J

Description
330µH Unshielded Wirewound Inductor 85mA 14Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
330µH Unshielded Wirewound Inductor 85mA 14Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1812EB331J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1812EB331J-ND
Fixed Inductors IMC1812EB331J-ND
330µH Unshielded Wirewound Inductor 85mA 14Ohm Max 1812 (4532 Metric)

330µH Unshielded Wirewound Inductor 85mA 14Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 330UH 5% 1812 330¦H 85mA - - Ferrite Core ¦5% Unshielded 14 Ohm Max 40 @ 790kHz 3.5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk - IMC1812EB331J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 330UH 5% 1812 330¦H 85mA - - Ferrite Core ¦5% Unshielded 14 Ohm Max 40 @ 790kHz 3.5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk
IMC1812EB331J
INDUCTOR WW 330UH 5% 1812 330¦H 85mA - - Ferrite Core ¦5% Unshielded 14 Ohm Max 40 @ 790kHz 3.5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk IMC1812EB331J
INDUCTOR WW 330UH 5% 1812 330¦H 85mA - - Ferrite Core ¦5% Unshielded 14 Ohm Max 40 @ 790kHz 3.5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk

INDUCTOR WW 330UH 5% 1812 330¦H 85mA - - Ferrite Core ¦5% Unshielded 14 Ohm Max 40 @ 790kHz 3.5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1812EB331J-ND IMC1812EB331J
Product Name Fixed Inductors INDUCTOR WW 330UH 5% 1812 330¦H 85mA - - Ferrite Core ¦5% Unshielded 14 Ohm Max 40 @ 790kHz 3.5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-137-414-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-301R5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1.5 microH
DCR 0.0100 ohms
View Details
2 suppliers
Power Inductors - ECS-MPIL0530-4R7MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers